Manufacturer: Panjit International Inc.
Win Source Part Number: 1325136-UF3J_R1_0000
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 800
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 3 A
Reverse Recovery Time (trr): 100 ns
Current - Reverse Leakage @ Vr: 1 µA @ 600 V
Capacitance @ Vr, F: 63pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: SMC (DO-214AB)
Case / Package: DO-214AB, SMC
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: 3757-UF3J_R1_00001TR
RoHS Status: ROHS3 Compliant
Diode Standard 600V 3A Surface Mount SMC (DO-214AB)
Diode Standard 600V 3A Surface Mount SMC (DO-214AB)
Rectifier Diode, 1 Phase, 1 Element, 3A, 600V V(RRM), Silicon, DO-214AB, SMC, 2 PIN Product overview: UF3J_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF3J_R1_00001 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 3A SMC
DIODE GEN PURP 600V 3A SMC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 1325136-UF3J_R1_00001 | 3757-UF3J_R1_00001CT-ND | 280-UF3J_R1_00001 | UF3J_R1_00001 | UF3J_R1_00001 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | 3A 600V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| RoHS Compliant | RoHS | RoHS | |||
| VF | 1.7 volts | 1.7 volts | 1.7 volts | ||
| VR | 600 volts | 600 volts | |||
| IR | 1.00E-3 mA | 1.00E-3 mA |