Manufacturer: Vishay
Win Source Part Number: 035537-TZMC33-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 24V
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 80 Ohm
Family Name: TZMC33
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): BZT55C33 L0; BZT55C33 L0G; BZT55C33 L1;
Introduction Date: March 03, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
Diode Zener Single 33V 5% 500mW 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC33-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC33-GS08 can be used for catalog matching and distributor lookup.
Zener Diode 33V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diode 33V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diode 33V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diodes 33 Volt 0.5 Watt
DIODE ZENER 33V 500MW SOD80
DIODE ZENER 33V 500MW SOD80
ZENER DIODE, 500mW, 33V, SOD-80; Zener Voltage Nom:33V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Qualification:AEC-Q1
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 035537-TZMC33-GS08 | 287-TZMC33-GS08 | TZMC33-GS08GICT-ND | TZMC33-GS08 | TZMC33-GS08 | TZMC33-GS08 | 33C2010 |
| Product Name | Diodes - Zener - Single - TZMC33-GS08 | 33V 500mW Zener Diode | Single Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 500Mw, 33V, Sod-80; Zener Voltage Nom Vishay |
| Life Cycle Stage | Active | Active | |||||
| Package | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | Tape and Reel | SOD-80-2; SOD-80 | MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | SOD-80; SOD-80 | |
| VZ | 33 volts | 33 volts | 33 volts | 33 volts | |||
| ZZT | 80 ohms | 80 ohms | 80 ohms | 80 ohms | |||
| PD | 500 milliwatts | 500 milliwatts | 500 milliwatts |