DIODE ZENER 16V 200MW UMD2 Product overview: UDZVFHTE-1716B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZVFHTE-1716B can be used for catalog matching and distributor lookup.
Zener Diode 16V 200mW ±2.06% Surface Mount UMD2
Zener Diode 16V 200mW ±2.06% Surface Mount UMD2
Zener Diode 16V 200mW ±2.06% Surface Mount UMD2
Manufacturer: Rohm Semiconductor
Win Source Part Number: 938122-UDZVFHTE-1716
Series: Automotive, AEC-Q101
Operating Temperature Range: 150°C (TJ)
Features: Zener Diode 16 V 200 mW ±2.06% Surface Mount UMD2
Package: SC-90, SOD-323F
Package: Reel - TR
Mounting: Surface Mount
Family Name: UDZVFHTE
Categories: Discrete Semiconductor Products
Case / Package: UMD2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: UDZVFHTE-1716BTR, UDZVFHTE-1716BCT, UDZVFHTE-1716BDKR
ZENER DIODES (CORRESPONDS TO AEC
ZENER DIODE, AEC-Q101, 0.2W, SOD-323FL; Zener Voltage Vz Typ:16V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZVFH Series; RoHS Compliant: Yes
Zener Diodes 15.85-16.51V 5mA SOD-323FL; UMD2
DIODE ZENER 16V 200MW UMD2
DIODE ZENER 16V 200MW UMD2
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diode Arrays | Diode Arrays | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-UDZVFHTE-1716B | 2160006 | 2160006P | UDZVFHTE-1716BDKR-ND | 938122-UDZVFHTE-1716B | 687-UDZVFHTE-1716B | 91Y7092 | UDZVFHTE-1716B | UDZVFHTE-1716B | UDZVFHTE-1716B |
| Product Name | 16V 200MW Zener Diode | Zener Diodes | Zener Diodes | Single Zener Diodes | Diodes - Zener - Single - UDZVFHTE-1716B | ZENER DIODES (CORRESPONDS TO AEC | Zener Diode, Aec-Q101, 0.2W, Sod-323Fl; Zener Voltage Vz Typ Rohm | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Package | Tape & Reel (TR) | SOD-323; Sod-323fl | SOD-323; SOD-323FL | UMD2 | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323FL | SOD-323; SOD-323FL-2 | UMD2 | SOD-323; SC-90, SOD-323F | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| VZ | 16 volts | 16 volts | 16 volts | 16 volts | 16 volts | |||||
| ZZT | 50 ohms | 50 ohms | 50 ohms | |||||||
| PD | 200 milliwatts | 200 milliwatts | 200 milliwatts |