Zener Diode 2V 200mW Surface Mount UMD2
Zener Diode 2V 200mW Surface Mount UMD2
Zener Diode 2V 200mW Surface Mount UMD2
Manufacturer: Rohm Semiconductor
Win Source Part Number: 098722-UDZVTE-172.0B
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Reverse Leakage @ Vr: 120μA @ 500mV
Voltage - Zener (Nom) (Vz): 2V
Impedance (Max) (Zzt): 100 Ohm
Family Name: UDZV2.0B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: UMD2
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): BZX399-C2V2T/R;
Introduction Date: February 07, 2016
ECCN: EAR99
Estimated EOL Date: 2033
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 2V 200MW UMD2
ZENER DIODE, 0.2W, 2V, SOD-323F; Zener Voltage Vz Typ:2V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZV Series; Automotive RoHS Compliant: Yes
DIODE ZENER 2V 200MW UMD2
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | UDZVTE-172.0BDKR-ND | 098722-UDZVTE-172.0B | UDZVTE-172.0B | 81Y7488 | UDZVTE-172.0B |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - UDZVTE-172.0B | Single Zener Diodes | Zener Diode, 0.2W, 2V, Sod-323F; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) |
| Life Cycle Stage | Active | Active | |||
| Package | UMD2 | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323F | UMD2 | |
| VZ | 2 volts | 2 volts | 2 volts | 2 volts | |
| ZZT | 100 ohms | 100 ohms | 100 ohms |