Zener Diode 6.2V 500mW ±2.67% Surface Mount UMD2
Zener Diode 6.2V 500mW ±2.67% Surface Mount UMD2
Zener Diode 6.2V 500mW ±2.67% Surface Mount UMD2
DIODE ZENER 6.2V 500MW UMD2
DIODE ZENER 6.2V 500MW UMD2
Zener Diodes 5.976-6.307V 20mA SOD-323FL; UMD2
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | UFZVFHTE-176.2BTR-ND | UFZVFHTE-176.2B | UFZVFHTE-176.2B | UFZVFHTE-176.2B |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Life Cycle Stage | Active | |||
| Package | UMD2 | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323FL-2 |