Vishay Precision Group Discrete Semiconductor Products - Diodes - Rectifiers - Single UF4005-E3/54

Description
Win Source Part Number: 974732-UF4005-E3/54 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,500 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 1 A Reverse Recovery Time (trr): 75 ns Current - Reverse Leakage @ Vr: 10 µA @ 600 V Capacitance @ Vr, F: 17pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: UF4005-E3/54-ND,UF40 05-E3/54GICT,UF4005- E3/54GITR,UF4005E354 Base Product Number: UF4005
Request a Quote Datasheet
Description
Win Source Part Number: 974732-UF4005-E3/54 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,500 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 1 A Reverse Recovery Time (trr): 75 ns Current - Reverse Leakage @ Vr: 10 µA @ 600 V Capacitance @ Vr, F: 17pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: UF4005-E3/54-ND,UF40 05-E3/54GICT,UF4005- E3/54GITR,UF4005E354 Base Product Number: UF4005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 974732-UF4005-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
974732-UF4005-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers - Single 974732-UF4005-E3/54
Win Source Part Number: 974732-UF4005-E3/54 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,500 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 1 A Reverse Recovery Time (trr): 75 ns Current - Reverse Leakage @ Vr: 10 µA @ 600 V Capacitance @ Vr, F: 17pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: UF4005-E3/54-ND,UF40 05-E3/54GICT,UF4005- E3/54GITR,UF4005E354 Base Product Number: UF4005

Win Source Part Number: 974732-UF4005-E3/54
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,500
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 1 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Capacitance @ Vr, F: 17pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: UF4005-E3/54-ND,UF4005-E3/54GICT,UF4005-E3/54GITR,UF4005E354
Base Product Number: UF4005

Buy Now Datasheet
Schottky Diodes & Rectifiers - 9189660 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9189660
Schottky Diodes & Rectifiers 9189660
Diode Ultra Fast Rectifier 1A 600V

Diode Ultra Fast Rectifier 1A 600V

Supplier's Site
Schottky Diodes & Rectifiers - 7001293P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7001293P
Schottky Diodes & Rectifiers 7001293P
Diode Ultra Fast Rectifier 1A 600V

Diode Ultra Fast Rectifier 1A 600V

Supplier's Site
Schottky Diodes & Rectifiers - 7001293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7001293
Schottky Diodes & Rectifiers 7001293
Diode Ultra Fast Rectifier 1A 600V

Diode Ultra Fast Rectifier 1A 600V

Supplier's Site
1 A 600 V Diode and Rectifier - 280-UF4005-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 A 600 V Diode and Rectifier
280-UF4005-E3/54
1 A 600 V Diode and Rectifier 280-UF4005-E3/54
DIODE 1 A, 600 V, SILICON, SIGNAL DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Signal Diode Product overview: UF4005-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF4005-E3/54 can be used for catalog matching and distributor lookup.

DIODE 1 A, 600 V, SILICON, SIGNAL DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Signal Diode Product overview: UF4005-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF4005-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - UF4005-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UF4005-E3/54GICT-ND
Single Diodes UF4005-E3/54GICT-ND
Diode Standard 600V 1A Through Hole DO-204AL (DO-41)

Diode Standard 600V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - UF4005-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UF4005-E3/54GITR-ND
Single Diodes UF4005-E3/54GITR-ND
Diode Standard 600V 1A Through Hole DO-204AL (DO-41)

Diode Standard 600V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
UF4005-E3/54
Rectifiers UF4005-E3/54
Rectifiers Vr/600V Io/1A

Rectifiers Vr/600V Io/1A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UF4005-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UF4005-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers UF4005-E3/54
DIODE GEN PURP 600V 1A DO204AL

DIODE GEN PURP 600V 1A DO204AL

Supplier's Site
1A,600V,75NS,UF RECT Cut Tape - 70217650 - Allied Electronics, Inc.
Fort Worth, TX, USA
1A,600V,75NS,UF RECT Cut Tape
70217650
1A,600V,75NS,UF RECT Cut Tape 70217650
Features: Glass Passivated Chip Junction Ultrafast Reverse Recovery Time Low Forward Voltage Drop Low Switching Losses, High Efficiency High Forward Surge Capability Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: For use in high frequency rectification and freewheeling application in switching mode converters and inverters for consumer, computer and telecommunication.

Features:

  • Glass Passivated Chip Junction
  • Ultrafast Reverse Recovery Time
  • Low Forward Voltage Drop
  • Low Switching Losses, High Efficiency
  • High Forward Surge Capability
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    For use in high frequency rectification and freewheeling application in switching mode converters and inverters for consumer, computer and telecommunication.
Supplier's Site
Fast Diode, 1A, 600V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay - 77K9855 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 1A, 600V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay
77K9855
Fast Diode, 1A, 600V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay 77K9855
FAST DIODE, 1A, 600V, DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:30A; Product Range:-RoHS Compliant: Yes

FAST DIODE, 1A, 600V, DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:30A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Fast Diode, 1A, 600V, Do-204Al; Repetitive Peak Reverse Voltage Vishay - 05R5922 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 1A, 600V, Do-204Al; Repetitive Peak Reverse Voltage Vishay
05R5922
Fast Diode, 1A, 600V, Do-204Al; Repetitive Peak Reverse Voltage Vishay 05R5922
FAST DIODE, 1A, 600V, DO-204AL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:30A; Diode Case Style:DO-204AL RoHS Compliant: Yes

FAST DIODE, 1A, 600V, DO-204AL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:30A; Diode Case Style:DO-204AL RoHS Compliant: Yes

Supplier's Site
Single Diodes - UF4005-E3/54 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
UF4005-E3/54
Single Diodes UF4005-E3/54
DIODE GEN PURP 600V 1A DO204AL

DIODE GEN PURP 600V 1A DO204AL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Rectifiers Rectifiers Rectifiers Diodes Rectifiers Rectifiers Rectifiers Diodes Diodes General Purpose Diodes
Product Number 974732-UF4005-E3/54 9189660 7001293P 280-UF4005-E3/54 UF4005-E3/54GICT-ND UF4005-E3/54 UF4005-E3/54 70217650 77K9855 05R5922 UF4005-E3/54
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers 1 A 600 V Diode and Rectifier Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers 1A,600V,75NS,UF RECT Cut Tape Fast Diode, 1A, 600V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay Fast Diode, 1A, 600V, Do-204Al; Repetitive Peak Reverse Voltage Vishay Single Diodes
Diode Type Standard
VF 1.7 volts 1.7 volts 1.7 volts 1.7 volts 1.7 volts 1.7 volts
VR 600 volts 600 volts
IR 0.0100 mA 0.0100 mA
trr 75 ns 75 ns 75 ns 75 ns
Unlock Full Specs
to access all available technical data