Win Source Part Number: 1366734-US1Q-TP
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Base Product Number: US1Q
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.9 V @ 1 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 5 µA @ 1200 V
Capacitance @ Vr, F: 45pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C ~ 150°C
Diode Standard 1200V 1A Surface Mount DO-214AC (SMA)
Diode Standard 1200V 1A Surface Mount DO-214AC (SMA)
Diode Standard 1200V 1A Surface Mount DO-214AC (SMA)
DIODE GEN PURP 1.2KV 1A DO214AC Product overview: US1Q-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1Q-TP can be used for catalog matching and distributor lookup.
1.9V@1A 75ns 1A 1.2kV SMA(DO-214AC) Fast recovery/high efficiency diode ROHS
DIODE GEN PURP 1.2KV 1A DO214AC
DIODE GEN PURP 1.2KV 1A DO214AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 1366734-US1Q-TP | US1Q-TPMSCT-ND | 280-US1Q-TP | US1Q-TP | US1Q-TP | US1Q-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | 1.2KV 1A Diode and Rectifier | Diodes >> Fast recovery/high efficiency diode | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 1.9 volts | 1.9 volts | 1.9 volts | 1.9 volts | ||
| VR | 1200 volts | 1200 volts | 1200 volts | |||
| IR | 0.0050 mA | 0.0050 mA | ||||
| trr | 75 ns | 75 ns |