Vishay Intertechnology, Inc. Single Diodes US1MHE3_A/I

Description
Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - US1MHE3_A/IGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
US1MHE3_A/IGITR-ND
Single Diodes US1MHE3_A/IGITR-ND
Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)

Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - US1MHE3_A/IGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
US1MHE3_A/IGICT-ND
Single Diodes US1MHE3_A/IGICT-ND
Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)

Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - US1MHE3_A/IGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
US1MHE3_A/IGIDKR-ND
Single Diodes US1MHE3_A/IGIDKR-ND
Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)

Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - US1MHE3_A/I - 801092-US1MHE3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - US1MHE3_A/I
801092-US1MHE3_A/I
Diodes, Rectifiers - Single - US1MHE3_A/I 801092-US1MHE3_A/I
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 801092-US1MHE3_A/I Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 75ns Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: DO-214AC (SMA) Manufacturer Package: DO-214AC, SMA Voltage - DC Reverse (Vr) (Maximum): 1000V Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 7,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.7V at 1A Current - Reverse Leakage at Vr: 10μA at 1000V Capacitance at Vr, F: 10pF at 4V, 1MHz Part Number Series: US1M

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 801092-US1MHE3_A/I
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 75ns
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: DO-214AC (SMA)
Manufacturer Package: DO-214AC, SMA
Voltage - DC Reverse (Vr) (Maximum): 1000V
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 7,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.7V at 1A
Current - Reverse Leakage at Vr: 10μA at 1000V
Capacitance at Vr, F: 10pF at 4V, 1MHz
Part Number Series: US1M

Buy Now
1KV 1A Diode and Rectifier - 280-US1MHE3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 1A Diode and Rectifier
280-US1MHE3_A/I
1KV 1A Diode and Rectifier 280-US1MHE3_A/I
DIODE GEN PURP 1KV 1A DO214AC Product overview: US1MHE3_A/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1MHE3_A/I can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1KV 1A DO214AC Product overview: US1MHE3_A/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1MHE3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - US1MHE3_A/I - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
US1MHE3_A/I
Single Diodes US1MHE3_A/I
DIODE GEN PURP 1KV 1A DO214AC

DIODE GEN PURP 1KV 1A DO214AC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
US1MHE3_A/I
Rectifiers US1MHE3_A/I
Rectifiers 1000 Volt 1.0A 75ns 30 Amp IFSM

Rectifiers 1000 Volt 1.0A 75ns 30 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - US1MHE3_A/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
US1MHE3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers US1MHE3_A/I
DIODE GEN PURP 1KV 1A DO214AC

DIODE GEN PURP 1KV 1A DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers General Purpose Diodes Rectifiers Rectifiers
Product Number US1MHE3_A/IGITR-ND 801092-US1MHE3_A/I 280-US1MHE3_A/I US1MHE3_A/I US1MHE3_A/I US1MHE3_A/I
Product Name Single Diodes Diodes, Rectifiers - Single - US1MHE3_A/I 1KV 1A Diode and Rectifier Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Standard
VF 1.7 volts 1.7 volts 1.7 volts
VR 1000 volts 1000 volts
IR 0.0100 mA 0.0100 mA
Unlock Full Specs
to access all available technical data