600V 1A SMA Switching Diode Product overview: US1J-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1J-E3/5AT can be used for catalog matching and distributor lookup.
Diode Ultra Fast Recov Rectifier 600V 1A
Diode Ultra Fast Recov Rectifier 600V 1A
Diode Ultra Fast Recov Rectifier 600V 1A
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 036141-US1J-E3/5AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace
DIODE GEN PURP 600V 1A DO214AC
Rectifiers 600 Volt 1.0A 75ns 30 Amp IFSM
DIODE GEN PURP 600V 1A DO214AC
RECTIFIER, SINGLE, 1A, 600V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-US1J-E3/5AT | 9190751 | 7103913P | US1J-E3/5ATGITR-ND | 036141-US1J-E3/5AT | US1J-E3/5AT | US1J-E3/5AT | US1J-E3/5AT | 60AC3928 |
| Product Name | 600V 1A Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Diodes, Rectifiers - Single - US1J-E3/5AT | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 1A, 600V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay |
| Package | Tape and Reel | Do-214ac (sma) | DO-214AC | SMA; DO-214AC, SMA | DO-214AC-2 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| IO | 1 amps | ||||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||||
| Rectifier Configuration / Technology | Fast Recovery Rectifier | Fast Recovery Rectifier |