ROHM Semiconductor USA, LLC Single Zener Diodes UDZVTE-1715B

Description
Zener Diode 15V 200mW Surface Mount UMD2
Request a Quote Datasheet
Description
Zener Diode 15V 200mW Surface Mount UMD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - UDZVTE-1715BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
UDZVTE-1715BCT-ND
Single Zener Diodes UDZVTE-1715BCT-ND
Zener Diode 15V 200mW Surface Mount UMD2

Zener Diode 15V 200mW Surface Mount UMD2

Buy Now Datasheet
Single Zener Diodes - UDZVTE-1715BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
UDZVTE-1715BDKR-ND
Single Zener Diodes UDZVTE-1715BDKR-ND
Zener Diode 15V 200mW Surface Mount UMD2

Zener Diode 15V 200mW Surface Mount UMD2

Buy Now Datasheet
Single Zener Diodes - UDZVTE-1715BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
UDZVTE-1715BTR-ND
Single Zener Diodes UDZVTE-1715BTR-ND
Zener Diode 15V 200mW Surface Mount UMD2

Zener Diode 15V 200mW Surface Mount UMD2

Buy Now Datasheet
15V 200MW Zener Diode - 287-UDZVTE-1715B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 200MW Zener Diode
287-UDZVTE-1715B
15V 200MW Zener Diode 287-UDZVTE-1715B
DIODE ZENER 15V 200MW UMD2 Product overview: UDZVTE-1715B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZVTE-1715B can be used for catalog matching and distributor lookup.

DIODE ZENER 15V 200MW UMD2 Product overview: UDZVTE-1715B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZVTE-1715B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - UDZVTE-1715B - 035925-UDZVTE-1715B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - UDZVTE-1715B
035925-UDZVTE-1715B
Diodes - Zener - Single - UDZVTE-1715B 035925-UDZVTE-1715B
Manufacturer: Rohm Semiconductor Win Source Part Number: 035925-UDZVTE-1715B Packaging: Reel - TR Mounting: SMD (SMT) Current - Reverse Leakage @ Vr: 100nA @ 11V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 42 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: UMD2 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 035925-UDZVTE-1715B
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Reverse Leakage @ Vr: 100nA @ 11V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 42 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: UMD2
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Zener Diodes - 8267945 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8267945
Zener Diodes 8267945
Rohm, Zener Diode, UDZVTE-1715B

Rohm, Zener Diode, UDZVTE-1715B

Supplier's Site
Zener Diode, 0.2W, 15V, Sod-323F; Zener Voltage Vz Typ Rohm - 81Y7485 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.2W, 15V, Sod-323F; Zener Voltage Vz Typ Rohm
81Y7485
Zener Diode, 0.2W, 15V, Sod-323F; Zener Voltage Vz Typ Rohm 81Y7485
ZENER DIODE, 0.2W, 15V, SOD-323F; Zener Voltage Vz Typ:15V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZV Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.2W, 15V, SOD-323F; Zener Voltage Vz Typ:15V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZV Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - UDZVTE-1715B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
UDZVTE-1715B
Discrete Semiconductor Products - Diodes - Zener UDZVTE-1715B
DIODE ZENER 15V 200MW UMD2

DIODE ZENER 15V 200MW UMD2

Supplier's Site
Diodes >> Zener Diodes - UDZVTE-1715B - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
UDZVTE-1715B
Diodes >> Zener Diodes UDZVTE-1715B
Single 14.34V~14.98V 200mW 15V SOD-323FL Zener Diodes ROHS

Single 14.34V~14.98V 200mW 15V SOD-323FL Zener Diodes ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
UDZVTE-1715B
Zener Diodes UDZVTE-1715B
Zener Diodes Diode Zener Sgl 14.66V 200mW

Zener Diodes Diode Zener Sgl 14.66V 200mW

Buy Now Datasheet
Single Zener Diodes - UDZVTE-1715B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
UDZVTE-1715B
Single Zener Diodes UDZVTE-1715B
DIODE ZENER 15V 200MW UMD2

DIODE ZENER 15V 200MW UMD2

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number UDZVTE-1715BCT-ND 287-UDZVTE-1715B 035925-UDZVTE-1715B 8267945 81Y7485 UDZVTE-1715B UDZVTE-1715B UDZVTE-1715B UDZVTE-1715B
Product Name Single Zener Diodes 15V 200MW Zener Diode Diodes - Zener - Single - UDZVTE-1715B Zener Diodes Zener Diode, 0.2W, 15V, Sod-323F; Zener Voltage Vz Typ Rohm Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes Zener Diodes Single Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) UMD2 SOD-323; Sod-323 SOD-323; SOD-323F UMD2 SOD-323 SOD-323; SOD-323-2 SOD-323; SC-90, SOD-323F
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 15 volts 15 volts 15 volts 15 volts 15 volts 15 volts
ZZT 42 ohms 42 ohms 42 ohms 42 ohms 42 ohms
Unlock Full Specs
to access all available technical data