DIODE ZENER 6.8V 200MW UMD2 Product overview: UDZVTE-176.8B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZVTE-176.8B can be used for catalog matching and distributor lookup.
Zener Diode 6.8V 200mW Surface Mount UMD2
Zener Diode 6.8V 200mW Surface Mount UMD2
Zener Diode 6.8V 200mW Surface Mount UMD2
Manufacturer: Rohm Semiconductor
Win Source Part Number: 035935-UDZVTE-176.8B
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Reverse Leakage @ Vr: 500nA @ 3.5V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: UMD2
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
ZENER DIODE, 0.2W, 6.8V, SOD-323F; Zener Voltage Vz Typ:6.8V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZV Series; Automotive RoHS Compliant: Yes
DIODE ZENER 6.8V 200MW UMD2
DIODE ZENER 6.8V 200MW UMD2
Single 6.65V~6.93V 200mW 6.8V SOD-323F Zener Diodes ROHS
Zener Diodes Diode Zener Sgl 6.79V 200mW
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-UDZVTE-176.8B | UDZVTE-176.8BCT-ND | 035935-UDZVTE-176.8B | 81Y7507 | UDZVTE-176.8B | UDZVTE-176.8B | UDZVTE-176.8B | UDZVTE-176.8B |
| Product Name | 6.8V 200MW Zener Diode | Single Zener Diodes | Diodes - Zener - Single - UDZVTE-176.8B | Zener Diode, 0.2W, 6.8V, Sod-323F; Zener Voltage Vz Typ Rohm | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Diodes >> Zener Diodes | Zener Diodes |
| Package | Tape & Reel (TR) | UMD2 | SOD-323; SOD-323F | SOD-323; SC-90, SOD-323F | UMD2 | SOD-323 | SOD-323; SOD-323-2 | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VZ | 6.8 volts | 6.8 volts | 6.8 volts | 6.8 volts | 6.8 volts | 6.8 volts | ||
| ZZT | 40 ohms | 40 ohms | 40 ohms | 40 ohms | 40 ohms | |||
| PD | 200 milliwatts | 200 milliwatts | 200 milliwatts | 200 milliwatts |