Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1116695-US1DFA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 20pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123FA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Rectifiers 200V 1A High Effic Rectifier Product overview: US1DFA from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-US1DFA can be used for catalog matching and distributor lookup.
Diode Standard 200V 1A Surface Mount SOD-123FA
Diode Standard 200V 1A Surface Mount SOD-123FA
Diode Standard 200V 1A Surface Mount SOD-123FA
RECTIFIER, SINGLE, 1A, 200V, SOD-123FA; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE GEN PURP 200V 1A SOD123FA
Rectifiers 200V 1A High Effic Rectifier
DIODE GEN PURP 200V 1A SOD123FA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 1116695-US1DFA | 2085-US1DFA | US1DFADKR-ND | 07AH4884 | US1DFA | US1DFA | US1DFA |
| Product Name | Diodes, Rectifiers - Single - US1DFA | 200V 1A Diode and Rectifier | Single Diodes | Rectifier, Single, 1A, 200V, Sod-123Fa; Repetitive Reverse Voltage Vrrm Max Onsemi | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||||
| VF | 0.9500 volts | 0.9500 volts | 0.9500 volts | ||||
| VR | 200 volts | 200 volts | |||||
| IR | 0.0050 mA | 0.0050 mA | |||||
| trr | 50 ns | 50 ns |