Zener Diode Single 10V 2% 15Ohm 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMB10-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 10V, 15Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 10V, 15Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMB10-GS08 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 384402-TZMB10-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 7.5V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Zener Diode 10V 500mW ±2% Surface Mount SOD-80 MiniMELF
Zener Diode 10V 500mW ±2% Surface Mount SOD-80 MiniMELF
Zener Diode 10V 500mW ±2% Surface Mount SOD-80 MiniMELF
DIODE ZENER 10V 500MW SOD80
ZENER DIODE, 500mW, 10V, SOD-80; Zener Voltage Nom:10V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:-; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
DIODE ZENER 10V 500MW SOD80
Zener Diodes 10 Volt 0.5W 2%
±2% 9.8V~10.2V 500mW 10V SOD-80 Zener Diodes ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-TZMB10-GS08 | 384402-TZMB10-GS08 | TZMB10-GS08GICT-ND | TZMB10-GS08 | 20H3791 | TZMB10-GS08 | TZMB10-GS08 | TZMB10-GS08 |
| Product Name | Automotive 10V 15Ohm 500mW Zener Diode | Diodes - Zener - Single - TZMB10-GS08 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 500Mw, 10V, Sod-80; Zener Voltage Nom Vishay | Single Zener Diodes | Zener Diodes | Diodes >> Zener Diodes |
| Package | Tape and Reel | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | SOD-80; SOD-80 | MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 | SOD-80; SOD-80 | SOD-80 | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VZ | 10 volts | 10 volts | 10 volts | 10 volts | 10 volts | |||
| ZZT | 15 ohms | 15 ohms | 15 ohms | 15 ohms | 15 ohms | |||
| PD | 500 milliwatts | 500 milliwatts | 500 milliwatts | 500 milliwatts |