Vishay Precision Group Schottky Diodes & Rectifiers US1D-E3/61T

Description
US1D-E3
Request a Quote Datasheet
Description
US1D-E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 6331338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6331338
Schottky Diodes & Rectifiers 6331338
US1D-E3

US1D-E3

Supplier's Site
Schottky Diodes & Rectifiers - 6331338P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6331338P
Schottky Diodes & Rectifiers 6331338P
US1D-E3

US1D-E3

Supplier's Site
Schottky Diodes & Rectifiers - 1696063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1696063
Schottky Diodes & Rectifiers 1696063
US1D-E3

US1D-E3

Supplier's Site
1A 200V Diode and Rectifier - 280-US1D-E3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A 200V Diode and Rectifier
280-US1D-E3/61T
1A 200V Diode and Rectifier 280-US1D-E3/61T
1A 200V SMA Rectifier Diode Product overview: US1D-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1D-E3/61T can be used for catalog matching and distributor lookup.

1A 200V SMA Rectifier Diode Product overview: US1D-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1D-E3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - US1D-E3/61TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
US1D-E3/61TGITR-ND
Single Diodes US1D-E3/61TGITR-ND
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)

Diode Standard 200V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - US1D-E3/61TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
US1D-E3/61TGICT-ND
Single Diodes US1D-E3/61TGICT-ND
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)

Diode Standard 200V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - US1D-E3/61T - 036137-US1D-E3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - US1D-E3/61T
036137-US1D-E3/61T
Diodes, Rectifiers - Single - US1D-E3/61T 036137-US1D-E3/61T
Manufacturer: Vishay Win Source Part Number: 036137-US1D-E3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1V @ 1A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 200V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: US1D Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): US1DW; US1DW_R2_00001; US1DW_R1_00001; Introduction Date: October 18, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 036137-US1D-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: US1D
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): US1DW; US1DW_R2_00001; US1DW_R1_00001;
Introduction Date: October 18, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - US1D-E3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
US1D-E3/61T
Discrete Semiconductor Products - Diodes - Rectifiers US1D-E3/61T
DIODE GEN PURP 200V 1A DO214AC

DIODE GEN PURP 200V 1A DO214AC

Supplier's Site
Rectifier, Single, 1A, 200V, Do-214Ac; Repetitive Peak Reverse Voltage Vishay - 06AC2610 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 1A, 200V, Do-214Ac; Repetitive Peak Reverse Voltage Vishay
06AC2610
Rectifier, Single, 1A, 200V, Do-214Ac; Repetitive Peak Reverse Voltage Vishay 06AC2610
RECTIFIER, SINGLE, 1A, 200V, DO-214AC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

RECTIFIER, SINGLE, 1A, 200V, DO-214AC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site
DIODE GEN PURP 200V 1A DO214AC - 884-US1D-E3/61T - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 200V 1A DO214AC
884-US1D-E3/61T
DIODE GEN PURP 200V 1A DO214AC 884-US1D-E3/61T
DIODE GEN PURP 200V 1A DO214AC

DIODE GEN PURP 200V 1A DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
US1D-E3/61T
Rectifiers US1D-E3/61T
Rectifiers 1.0 Amp 200 Volt

Rectifiers 1.0 Amp 200 Volt

Buy Now Datasheet
Single Diodes - US1D-E3/61T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
US1D-E3/61T
Single Diodes US1D-E3/61T
DIODE GEN PURP 200V 1A DO214AC

DIODE GEN PURP 200V 1A DO214AC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Rectifiers Diodes Diodes Rectifiers Rectifiers General Purpose Diodes Rectifiers General Purpose Diodes
Product Number 6331338 6331338P 280-US1D-E3/61T US1D-E3/61TGITR-ND 036137-US1D-E3/61T US1D-E3/61T 06AC2610 884-US1D-E3/61T US1D-E3/61T US1D-E3/61T
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers 1A 200V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - US1D-E3/61T Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, Single, 1A, 200V, Do-214Ac; Repetitive Peak Reverse Voltage Vishay DIODE GEN PURP 200V 1A DO214AC Rectifiers Single Diodes
Rectifier Configuration / Technology Fast Recovery Rectifier
Package Do-214ac (sma) SMA; DO-214AC (SMA) Tape and Reel SMA; DO-214AC, SMA DO-214AC-2 SMA; DO-214AC, SMA
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
trr 50 ns 50 ns 50 ns
IO 1 amps
Unlock Full Specs
to access all available technical data