TVS DIODE 33VWM 56.7VC POWERMIT1 Product overview: UPT33RE3/TR7 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UPT33RE3/TR7 can be used for catalog matching and distributor lookup.
TVS DIODE 33VWM 56.7VC POWERMIT1
TVS DIODE 33VWM 56.7VC POWERMIT1
TVS 33V 150W UNI 1 PMT (D0216) ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-UPT33RE3/TR7 | UPT33RE3/TR7 | UPT33RE3/TR7 | 34AJ7811 |
| Product Name | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs 33V 150W Uni 1 Pmt (D0216) Rohs Compliant Microchip |
| Configuration | Single | |||
| RoHS Compliant | RoHS | RoHS | ||
| Package | Tape & Reel (TR) | Powermite 1 (DO216-AA) | DO-216AA | |
| Peak Pulse Power | 150 watts | 150 watts | 150 watts |