Zilog Diodes, Rectifiers - Arrays - MEK350-02DA MEK350-02DA

Description
Manufacturer: IXYS Win Source Part Number: 884531-MEK350-02DA Features: Diode Array 1 Pair Common Cathode Standard 200 V 356A Chassis Mount Y4-M6 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Y4-M6 Package: Bulk Mounting: Chassis Mount Family Name: MEK350 Categories: Discrete Semiconductor Products Case / Package: Y4-M6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 6 MSL Level: Not Applicable Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: MEK35002DA, Q1147009, MEK350-02DA-NDR, MEK350-02DA(B)
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 884531-MEK350-02DA Features: Diode Array 1 Pair Common Cathode Standard 200 V 356A Chassis Mount Y4-M6 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Y4-M6 Package: Bulk Mounting: Chassis Mount Family Name: MEK350 Categories: Discrete Semiconductor Products Case / Package: Y4-M6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 6 MSL Level: Not Applicable Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: MEK35002DA, Q1147009, MEK350-02DA-NDR, MEK350-02DA(B)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MEK350-02DA - 884531-MEK350-02DA - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MEK350-02DA
884531-MEK350-02DA
Diodes, Rectifiers - Arrays - MEK350-02DA 884531-MEK350-02DA
Manufacturer: IXYS Win Source Part Number: 884531-MEK350-02DA Features: Diode Array 1 Pair Common Cathode Standard 200 V 356A Chassis Mount Y4-M6 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Y4-M6 Package: Bulk Mounting: Chassis Mount Family Name: MEK350 Categories: Discrete Semiconductor Products Case / Package: Y4-M6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 6 MSL Level: Not Applicable Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: MEK35002DA, Q1147009, MEK350-02DA-NDR, MEK350-02DA(B)

Manufacturer: IXYS
Win Source Part Number: 884531-MEK350-02DA
Features: Diode Array 1 Pair Common Cathode Standard 200 V 356A Chassis Mount Y4-M6
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Y4-M6
Package: Bulk
Mounting: Chassis Mount
Family Name: MEK350
Categories: Discrete Semiconductor Products
Case / Package: Y4-M6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 6
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MEK35002DA, Q1147009, MEK350-02DA-NDR, MEK350-02DA(B)

Buy Now Datasheet
Diode Arrays - MEK350-02DA-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MEK350-02DA-ND
Diode Arrays MEK350-02DA-ND
Diode Array 1 Pair Common Cathode Standard 200V 356A Chassis Mount Y4-M6

Diode Array 1 Pair Common Cathode Standard 200V 356A Chassis Mount Y4-M6

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MEK350-02DA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MEK350-02DA
Discrete Semiconductor Products - Diodes - Rectifiers MEK350-02DA
DIODE MODULE GP 200V 356A Y4-M6

DIODE MODULE GP 200V 356A Y4-M6

Supplier's Site
Diode Arrays - MEK350-02DA - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MEK350-02DA
Diode Arrays MEK350-02DA
DIODE MODULE 200V 356A Y4-M6

DIODE MODULE 200V 356A Y4-M6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Diode Arrays Rectifiers Diodes
Product Number 884531-MEK350-02DA MEK350-02DA-ND MEK350-02DA MEK350-02DA
Product Name Diodes, Rectifiers - Arrays - MEK350-02DA Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays
Diode Type Diode Array 1 Pair Common Cathode Standard 200 V 356A Chassis Mount Y4-M6
Package Y4-M6 Y4-M6
Arrangement Common Catode
Tj -40 to 150 C (-40 to 302 F)
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - HSM88WK90TL - 873927-HSM88WK90TL - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCC20C65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
TVS Diodes - 7904564P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
Dual Schottky barrier diode - 1PS70SB15,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers