Manufacturer: IXYS
Win Source Part Number: 1221489-MDD172-16N1
Packaging: Bulk
Mounting Style: Chassis Mount
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 190A
Categories: Discrete Semiconductor Products
Supplier Device Package: Y4-M6
Manufacturer Homepage: www.ixys.com
Manufacturer Package: Y4-M6
Voltage - DC Reverse (Vr) (Maximum): 1600V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: MDD172
Manufacturer Pack Quantity: 6
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.15V at 300A
Current - Reverse Leakage at Vr: 20mA at 1600V
Diode Array 1 Pair Series Connection Standard 1600V 190A Chassis Mount Y4-M6
DIODE MODULE GP 1600V 190A Y4-M6
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 1221489-MDD172-16N1 | MDD172-16N1-ND | MDD172-16N1 |
| Product Name | Diodes, Rectifiers - Arrays - MDD172-16N1 | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||
| VF | 1.15 volts | 1.15 volts | |
| VR | 1600 volts | ||
| IR | 20 mA |