Win Source Part Number: 1078407-MDO500-12N1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 2
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 560A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1200 A
Current - Reverse Leakage @ Vr: 30 mA @ 1200 V
Capacitance @ Vr, F: 762pF @ 400V, 1MHz
Mounting Type: Chassis Mount
Package / Case: Y1-CU
Supplier Device Package: Y1-CU
Alternative Parts (Cross-Reference): VS-150EBU04; VS-80EBU04; APTDR90X1601G; APTDR40X1601G; APTDF500U40G; GBPC604-E4/51;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: IXYS
Other Names: MDO50012N1
Base Product Number: MDO500
Diode Standard 1200V 560A Chassis Mount Y1-CU
DIODE GEN PURP 1.2KV 560A Y1-CU
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 1078407-MDO500-12N1 | MDO500-12N1-ND | MDO500-12N1 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard |