SCHOTTKY DIODE MICROMELF-E2 - Tape and Reel Product overview: MCL101C-TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MCL101C-TR3 can be used for catalog matching and distributor lookup.
Diode Schottky 40V 30mA Surface Mount MicroMELF
Manufacturer: Vishay
Win Source Part Number: 107116-MCL101C-TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 30mA
Voltage - Forward (Vf) (Max) @ If: 900mV @ 15mA
Current - Reverse Leakage @ Vr: 200nA @ 30V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: MicroMELF
Speed(Frequency): Fast Recovery = 200mA (Io)
Schottky Diodes & Rectifiers 30mA 40 Volt 2.0 Amp IFSM
DIODE SCHOTT 40V 30MA MICROMELF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 2085-MCL101C-TR3 | MCL101C-TR3-ND | 107116-MCL101C-TR3 | MCL101C-TR3 | MCL101C-TR3 |
| Product Name | Schottky Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - MCL101C-TR3 | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |