The MCL103A-TR is a single Schottky diode designed for surface mount applications, packaged in a MicroMELF case. It has a maximum reverse voltage rating of 40V and can handle a forward continuous current of up to 200mA. The diode features a low forward voltage drop of 600mV at 200mA and a reverse leakage current of 5µA at 10V. It exhibits a fast reverse recovery time of 10ns and a capacitance of 50pF at 0V and 1MHz. The operating junction temperature can reach up to 125°C, making it suitable for various applications including protection circuits and small battery chargers. The product is halogen-free and compliant with environmental standards. It is available in tape and reel packaging, facilitating automated assembly processes.
Diode Schottky 40V 200mA Surface Mount MicroMELF
Diode Schottky 40V 200mA Surface Mount MicroMELF
Diode Schottky 40V 200mA Surface Mount MicroMELF
Diode Small Signal Schottky 40V 0.2A 2-Pin MicroMELF T/R Product overview: MCL103A-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MCL103A-TR can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 023025-MCL103A-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 5μA @ 10V
Capacitance @ Vr, F: 50pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Family Name: MCL103A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: MicroMELF
Alternative Parts (Cross-Reference): MCL103A-GS08; MCL103A; MCL103A-TR3; MCL103A-GS18;
Introduction Date: June 28, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
DIODE SCHOTT 40V 200MA MICROMELF
DIODE SCHOTT 40V 200MA MICROMELF
DIODE, SMALL SIGNAL, 0.2A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Diodes |
| Product Number | MCL103AGITR-ND | 280-MCL103A-TR | 023025-MCL103A-TR | MCL103A-TR | MCL103A-TR | 61M7688 |
| Product Name | Single Diodes | Schottky 40V 0.2A Diode and Rectifier | Diodes, Rectifiers - Single - MCL103A-TR | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Small Signal, 0.2A; Diode Configuration Vishay |
| Tj | 125 C (257 F) | -65 C (-85 F) | 125 C (257 F) | ? to 125 C (? to 257 F) | ||
| Package | Tape and Reel | MicroMELF; MELF; MicroMELF | 2-SMD, No Lead | MicroMELF; MELF | ||
| RoHS Compliant | RoHS | RoHS | ||||
| Life Cycle Stage | Active | Active |