Manufacturer: IXYS
Win Source Part Number: 846855-MDD255-12N1
Features: Diode Array 1200 V
Package: Bulk
Family Name: MDD255
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Array 1 Pair Series Connection Standard 1200V 270A Chassis Mount Y1-CU
DIODE MODULE GP 1200V 270A Y1-CU
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 846855-MDD255-12N1 | MDD255-12N1-ND | MDD255-12N1 |
| Product Name | Diodes, Rectifiers - Arrays - MDD255-12N1 | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Array 1200 V |