Diode Array 1 Pair Common Cathode Standard 600V 304A Chassis Mount Y4-M6
Win Source Part Number: 1355055-MEK300-06DA
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: IXYS
Series: FRED
Package: Box
Product Status: Active
Package / Case: Y4-M6
Supplier Device Package: Y4-M6
Base Product Number: MEK300
Technology: Standard
Mounting Type: Chassis Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Voltage - Forward (Vf) (Max) @ If: 1.36 V @ 260 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 300 ns
Current - Reverse Leakage @ Vr: 12 mA @ 600 V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 304A
DIODE MODULE 600V 304A Y4-M6
DIODE MODULE GP 600V 304A Y4-M6
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diodes | Rectifiers |
| Product Number | MEK300-06DA-ND | 1355055-MEK300-06DA | MEK300-06DA | MEK300-06DA |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Package | Y4-M6 | Y4-M6 | ||
| VF | 1.36 volts | 1.36 volts | 1.36 volts |