Bridge Rectifier Three Phase Standard 2.2kV Chassis Mount E2
BIPOLARMODULE-BRIDGE
Discrete Semiconductor Modules 2200V 240A 3 Rectifier Bridge
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes |
| Product Number | 238-MDNA240U2200ED-ND | MDNA240U2200ED | MDNA240U2200ED |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Discrete Semiconductor Modules |
| Rectifier Configuration / Technology | Bridge |