Littelfuse, Inc. Rectifier Diode Module Series-Package S MD18200S-DKM2MM

Description
Low reverse recovery loss Low forward voltage High surge current capability Low inductance package 2-diode phase leg or common cathode topology in compact package
Request a Quote Datasheet
Description
Low reverse recovery loss Low forward voltage High surge current capability Low inductance package 2-diode phase leg or common cathode topology in compact package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectifier Diode Module Series-Package S - MD18200S-DKM2MM - Littelfuse, Inc.
Rosemont, IL, United States
Rectifier Diode Module Series-Package S
MD18200S-DKM2MM
Rectifier Diode Module Series-Package S MD18200S-DKM2MM
Low reverse recovery loss Low forward voltage High surge current capability Low inductance package 2-diode phase leg or common cathode topology in compact package

Low reverse recovery loss Low forward voltage High surge current capability Low inductance package 2-diode phase leg or common cathode topology in compact package

Supplier's Site Datasheet
1800V 200A Diode and Rectifier - 286-MD18200S-DKM2MM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1800V 200A Diode and Rectifier
286-MD18200S-DKM2MM
1800V 200A Diode and Rectifier 286-MD18200S-DKM2MM
DIODE MODULE GP 1800V 200A S3 Product overview: MD18200S-DKM2MM from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800V, 200A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1800V, 200A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MD18200S-DKM2MM can be used for catalog matching and distributor lookup.

DIODE MODULE GP 1800V 200A S3 Product overview: MD18200S-DKM2MM from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800V, 200A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1800V, 200A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MD18200S-DKM2MM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - F6477-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
F6477-ND
Diode Arrays F6477-ND
Diode Array 1 Pair Common Cathode Standard 1800V 200A Chassis Mount S-3 Module

Diode Array 1 Pair Common Cathode Standard 1800V 200A Chassis Mount S-3 Module

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MD18200S-DKM2MM - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MD18200S-DKM2MM
Discrete Semiconductor Products - Diodes - Rectifiers MD18200S-DKM2MM
DIODE MODULE GP 1800V 200A S3

DIODE MODULE GP 1800V 200A S3

Supplier's Site
Sheung Wan, Hong Kong
Discrete Semiconductor Modules
MD18200S-DKM2MM
Discrete Semiconductor Modules MD18200S-DKM2MM
Discrete Semiconductor Modules 1800V 200A DUAL 34MM DK PCKAGE

Discrete Semiconductor Modules 1800V 200A DUAL 34MM DK PCKAGE

Buy Now Datasheet
Diode Module, Cmn Cthd, 200A, 1.8Kv; Repetitive Peak Reverse Voltage Littelfuse - 31Y2561 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, Cmn Cthd, 200A, 1.8Kv; Repetitive Peak Reverse Voltage Littelfuse
31Y2561
Diode Module, Cmn Cthd, 200A, 1.8Kv; Repetitive Peak Reverse Voltage Littelfuse 31Y2561
DIODE MODULE, CMN CTHD, 200A, 1.8KV; Repetitive Peak Reverse Voltage:1.8kV; Average Forward Current:200A; Forward Voltage Max:1.5V; Diode Module Configuration:Dual Common Cathode; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

DIODE MODULE, CMN CTHD, 200A, 1.8KV; Repetitive Peak Reverse Voltage:1.8kV; Average Forward Current:200A; Forward Voltage Max:1.5V; Diode Module Configuration:Dual Common Cathode; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rectifiers Rectifiers Diode Arrays Rectifiers Diodes Diodes
Product Number MD18200S-DKM2MM 286-MD18200S-DKM2MM F6477-ND MD18200S-DKM2MM MD18200S-DKM2MM 31Y2561
Product Name Rectifier Diode Module Series-Package S 1800V 200A Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Discrete Semiconductor Modules Diode Module, Cmn Cthd, 200A, 1.8Kv; Repetitive Peak Reverse Voltage Littelfuse
Package S Bulk S-3 Module
Number of Diodes 2
RoHS Compliant RoHS RoHS RoHS
VRRM 1800 volts
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data