Diode Array 1 Pair Series Connection Standard 1600V 110A Chassis Mount A-3 Module
DIODE MODULE GP 1600V 110A A3
DIODE MODULE, DUAL SERIES, 110A, 1.6KV; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:110A; Forward Voltage Max:1.6V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes
Discrete Semiconductor Modules 1600V 110A DUAL 21MM B PCKAGE
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diodes | Diodes |
| Product Number | F6455-ND | MD16110A-BM2MM | 31Y2540 | MD16110A-BM2MM |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Module, Dual Series, 110A, 1.6Kv; Repetitive Peak Reverse Voltage Littelfuse | Discrete Semiconductor Modules |
| Tj | -40 to 150 C (-40 to 302 F) | |||
| Package | A-3 Module | |||
| Life Cycle Stage | Removed | |||
| VF | 1.6 volts | 1.6 volts |