Zilog Diodes, Rectifiers - Arrays - MDD72-12N1B MDD72-12N1B

Description
Manufacturer: IXYS Win Source Part Number: 847270-MDD72-12N1B Features: Diode Array 1200 V Package: Bulk Family Name: MD*72 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 238-MDD72-12N1B, MDD72-12N1B-ND
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 847270-MDD72-12N1B Features: Diode Array 1200 V Package: Bulk Family Name: MD*72 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 238-MDD72-12N1B, MDD72-12N1B-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MDD72-12N1B - 847270-MDD72-12N1B - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MDD72-12N1B
847270-MDD72-12N1B
Diodes, Rectifiers - Arrays - MDD72-12N1B 847270-MDD72-12N1B
Manufacturer: IXYS Win Source Part Number: 847270-MDD72-12N1B Features: Diode Array 1200 V Package: Bulk Family Name: MD*72 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 238-MDD72-12N1B, MDD72-12N1B-ND

Manufacturer: IXYS
Win Source Part Number: 847270-MDD72-12N1B
Features: Diode Array 1200 V
Package: Bulk
Family Name: MD*72
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 36
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 238-MDD72-12N1B, MDD72-12N1B-ND

Buy Now Datasheet
Diode Arrays - 238-MDD72-12N1B-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 1200V 113A Chassis Mount TO-240AA

Diode Array 1 Pair Series Connection Standard 1200V 113A Chassis Mount TO-240AA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MDD72-12N1B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MDD72-12N1B
Discrete Semiconductor Products - Diodes - Rectifiers MDD72-12N1B
DIODE MOD GP 1200V 113A TO240AA

DIODE MOD GP 1200V 113A TO240AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number 847270-MDD72-12N1B 238-MDD72-12N1B-ND MDD72-12N1B
Product Name Diodes, Rectifiers - Arrays - MDD72-12N1B Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Array 1200 V
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching diode - BAV99W-QX - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-3050CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Diodes, Rectifiers - Arrays - SB10-09P-TD-E - 893603-SB10-09P-TD-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG865C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details