Diode Array 1 Pair Common Cathode Standard 1800V 160A Chassis Mount S-3 Module
Discrete Semiconductor Modules 1800V 160A DUAL 34MM DK PCKAGE
DIODE MODULE, CMN CTHD, 160A, 1.8KV; Repetitive Reverse Voltage Vrrm Max:1.8kV; Forward Current If(AV):160A; Forward Voltage VF Max:1.5V; Diode Module Configuration:Dual Common Cathode; Product Range:Rectifier Module Circuit Series
DIODE MODULE GP 1800V 160A S3
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Diodes | Rectifiers |
| Product Number | F6475-ND | MD18160S-DKM2MM | 31Y2557 | MD18160S-DKM2MM |
| Product Name | Diode Arrays | Discrete Semiconductor Modules | Diode Module, Cmn Cthd, 160A, 1.8Kv; Repetitive Reverse Voltage Vrrm Max Littelfuse | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -40 to 150 C (-40 to 302 F) | |||
| Package | S-3 Module | |||
| Diode Applications | Discrete Semiconductor Modules |