DIODE SOD-106 100V 0.15A 4NS Product overview: MCL4148 from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 0.15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MCL4148 can be used for catalog matching and distributor lookup.
DIODE STD 75V 150MA MICROMELF
DIODE STD 75V 150MA MICROMELF
DIODE GP 75V 0.15A MICROMELF
DIODE SOD-106 100V 0.15A 4NS
DIODE SOD-106 100V 0.15A 4NS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes |
| Product Number | 280-MCL4148 | 4878-MCL4148TR-ND | MCL4148 | MCL4148 |
| Product Name | 100V 0.15A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape & Reel (TR) | MicroMELF; MELF | ||
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||
| Life Cycle Stage | Active |