Diode Array 1 Pair Series Connection Standard 1800V 200A Chassis Mount S-3 Module
DIODE MODULE GP 1800V 200A S3
DIODE MODULE, DUAL SERIES, 200A, 1.8KV; Repetitive Reverse Voltage Vrrm Max:1.8kV; Forward Current If(AV):200A; Forward Voltage VF Max:1.5V; Diode Module Configuration:Dual Series; Product Range:Rectifier Module Circuit Series RoHS Compliant: Yes
Discrete Semiconductor Modules 1800V 200A DUAL 34MM B PCKAGE
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diodes | Diodes |
| Product Number | F6469-ND | MD18200S-BM2MM | 31Y2560 | MD18200S-BM2MM |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Module, Dual Series, 200A, 1.8Kv; Repetitive Reverse Voltage Vrrm Max Littelfuse | Discrete Semiconductor Modules |
| Tj | -40 to 150 C (-40 to 302 F) | |||
| Package | S-3 Module | |||
| Life Cycle Stage | Removed | |||
| VF | 1.5 volts | 1.5 volts |