Littelfuse, Inc. Diode Arrays MEA75-12DA

Description
Diode Array 1 Pair Common Anode Standard 1200V 75A Chassis Mount TO-240AA
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Anode Standard 1200V 75A Chassis Mount TO-240AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 238-MEA75-12DA-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
238-MEA75-12DA-ND
Diode Arrays 238-MEA75-12DA-ND
Diode Array 1 Pair Common Anode Standard 1200V 75A Chassis Mount TO-240AA

Diode Array 1 Pair Common Anode Standard 1200V 75A Chassis Mount TO-240AA

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MEA75-12DA - 1221698-MEA75-12DA - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MEA75-12DA
1221698-MEA75-12DA
Diodes, Rectifiers - Arrays - MEA75-12DA 1221698-MEA75-12DA
Manufacturer: IXYS Win Source Part Number: 1221698-MEA75-12DA Packaging: Bulk Mounting Style: Chassis Mount Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 300ns Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 75A Categories: Discrete Semiconductor Products Supplier Device Package: TO-240AA Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-240AA Voltage - DC Reverse (Vr) (Maximum): 1200V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: MEA Manufacturer Pack Quantity: 36 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 2.17V at 100A Current - Reverse Leakage at Vr: 2mA at 1200V

Manufacturer: IXYS
Win Source Part Number: 1221698-MEA75-12DA
Packaging: Bulk
Mounting Style: Chassis Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 300ns
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 75A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-240AA
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-240AA
Voltage - DC Reverse (Vr) (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: MEA
Manufacturer Pack Quantity: 36
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 2.17V at 100A
Current - Reverse Leakage at Vr: 2mA at 1200V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MEA75-12DA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MEA75-12DA
Discrete Semiconductor Products - Diodes - Rectifiers MEA75-12DA
DIODE MOD GP 1.2KV 75A TO240AA

DIODE MOD GP 1.2KV 75A TO240AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number 238-MEA75-12DA-ND 1221698-MEA75-12DA MEA75-12DA
Product Name Diode Arrays Diodes, Rectifiers - Arrays - MEA75-12DA Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Anode
Tj -40 to 150 C (-40 to 302 F)
Package TO-240AA
Diode Type Step-Recovery Diode; Standard
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG872C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details
Diodes, Rectifiers - Arrays - 1PS226,115 - 905756-1PS226,115 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Series Connection Standard 80 V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SMT3; MPAK
View Details
MPPC (SiPMs) / MPPC arrays - S13361-3050AE-08 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
40 V, 200 mA Schottky barrier dual diode - BAT721A,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; (SOT23)
RoHS Compliant RoHS
View Details
4 suppliers