Manufacturer: ON Semiconductor
Win Source Part Number: 813636-MDB10SV
Packaging: Reel
Mounting Style: SMD
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.2A
Part Status: Obsolete (End Of Life)
Supplier Device Package: 4-MicroDIP/SMD
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 4-SMD, Gull Wing
Voltage - Peak Reverse (Maximum): 1kV
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.015V at 1.2A
Current - Reverse Leakage at Vr: 10μA at 1000V
Part Number Series: MDB10
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-MicroDIP/SMD
1.2 A, 1000 V, Micro-DIP, Single-Phase Bridge Rectifier, 4000-REEL Product overview: MDB10SV from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 A, 1000 V, DIP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2 A, 1000 V, DIP, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MDB10SV can be used for catalog matching and distributor lookup.
BRIDGE RECT 1P 1KV 1.2A MICRODIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 813636-MDB10SV | MDB10SVTR-ND | 299-MDB10SV | MDB10SV |
| Product Name | Bridge Rectifiers - MDB10SV | Bridge Rectifiers | 1.2 A 1000 V DIP Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Single Phase | |||
| VF | 1.01 volts | 1.01 volts | ||
| IR | 0.0100 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |