Diode Schottky 30V 200mA Surface Mount MicroMELF
Diode Schottky 30V 200mA Surface Mount MicroMELF
Diode Schottky 30V 200mA Surface Mount MicroMELF
DIODE SCHOTT 30V 200MA MICROMELF
SCHOTTKY RECTIFIER, 200mA, 30V MICROMELF; Diode Configuration:Single
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 112-MCL103B-CT-ND | MCL103B-TR | 33C0854 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 200Ma, 30V Micromelf; Diode Configuration Vishay |
| Tj | 125 C (257 F) | ||
| Package | MicroMELF; MELF | ||
| Life Cycle Stage | Active | ||
| VF | 0.6000 volts | 0.6000 volts | |
| Rectifier Configuration / Technology | Schottky |