Diode Schottky 60V 250mA Surface Mount SOD-323
Manufacturer: Micro Commercial Co
Win Source Part Number: 1072698-MBRX02560-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 700mV @ 250mA
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 60V 250MA SOD323
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | MBRX02560TPMSTR-ND | 1072698-MBRX02560-TP | MBRX02560-TP |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MBRX02560-TP | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |