Diode Schottky 20V 500mA Surface Mount SOD-323
Manufacturer: Micro Commercial Co
Win Source Part Number: 129263-MBRX0520-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 450mV @ 500mA
Current - Reverse Leakage @ Vr: 300μA @ 20V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
DIODE SCHOTTKY 20V 500MA SOD323
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | MBRX0520TPMSTR-ND | 129263-MBRX0520-TP | MBRX0520-TP |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MBRX0520-TP | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |