Vishay Precision Group Schottky Diode and Rectifier MCL103C-TR3

Description
SCHOTTKY DIODE MICROMELF-E2 - Tape and Reel Product overview: MCL103C-TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MCL103C-TR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SCHOTTKY DIODE MICROMELF-E2 - Tape and Reel Product overview: MCL103C-TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MCL103C-TR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diode and Rectifier - 280-MCL103C-TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
280-MCL103C-TR3
Schottky Diode and Rectifier 280-MCL103C-TR3
SCHOTTKY DIODE MICROMELF-E2 - Tape and Reel Product overview: MCL103C-TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MCL103C-TR3 can be used for catalog matching and distributor lookup.

SCHOTTKY DIODE MICROMELF-E2 - Tape and Reel Product overview: MCL103C-TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MCL103C-TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MCL103C-TR3GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MCL103C-TR3GITR-ND
Single Diodes MCL103C-TR3GITR-ND
Diode Schottky 20V 200mA Surface Mount MicroMELF

Diode Schottky 20V 200mA Surface Mount MicroMELF

Buy Now Datasheet
Single Diodes - MCL103C-TR3GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MCL103C-TR3GICT-ND
Single Diodes MCL103C-TR3GICT-ND
Diode Schottky 20V 200mA Surface Mount MicroMELF

Diode Schottky 20V 200mA Surface Mount MicroMELF

Buy Now Datasheet
Single Diodes - MCL103C-TR3GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MCL103C-TR3GIDKR-ND
Single Diodes MCL103C-TR3GIDKR-ND
Diode Schottky 20V 200mA Surface Mount MicroMELF

Diode Schottky 20V 200mA Surface Mount MicroMELF

Buy Now Datasheet
Diodes, Rectifiers - Single - MCL103C-TR3 - 100661-MCL103C-TR3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MCL103C-TR3
100661-MCL103C-TR3
Diodes, Rectifiers - Single - MCL103C-TR3 100661-MCL103C-TR3
Manufacturer: Vishay Win Source Part Number: 100661-MCL103C-TR3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 10V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: MicroMELF

Manufacturer: Vishay
Win Source Part Number: 100661-MCL103C-TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 10V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: MicroMELF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MCL103C-TR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MCL103C-TR3
Discrete Semiconductor Products - Diodes - Rectifiers MCL103C-TR3
DIODE SCHOTT 20V 200MA MICROMELF

DIODE SCHOTT 20V 200MA MICROMELF

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MCL103C-TR3
Schottky Diodes & Rectifiers MCL103C-TR3
Schottky Diodes & Rectifiers 400mA 20 Volt 15 Amp IFSM

Schottky Diodes & Rectifiers 400mA 20 Volt 15 Amp IFSM

Buy Now Datasheet
Schottky Rectifier, 200Ma, 20V Micromelf; Diode Configuration Vishay - 18M2464 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 200Ma, 20V Micromelf; Diode Configuration Vishay
18M2464
Schottky Rectifier, 200Ma, 20V Micromelf; Diode Configuration Vishay 18M2464
SCHOTTKY RECTIFIER, 200mA, 20V MICROMELF; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:20V; Average Forward Current:200mA; Forward Voltage Max:370mV; Forward Surge Current:15A; Operating Temperature Max:150°C RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 200mA, 20V MICROMELF; Diode Configuration:Single; Repetitive Peak Reverse Voltage:20V; Average Forward Current:200mA; Forward Voltage Max:370mV; Forward Surge Current:15A; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, 0.2A, 20V, Micromelf, Full Reel; Diode Configuration Vishay - 28X7118 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 0.2A, 20V, Micromelf, Full Reel; Diode Configuration Vishay
28X7118
Diode, Schottky, 0.2A, 20V, Micromelf, Full Reel; Diode Configuration Vishay 28X7118
DIODE, SCHOTTKY, 0.2A, 20V, MICROMELF, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:20V; Average Forward Current:200mA; Forward Voltage Max:370mV; Forward Surge Current:15A; Operating Temperature Max:150°C RoHS Compliant: Yes

DIODE, SCHOTTKY, 0.2A, 20V, MICROMELF, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:20V; Average Forward Current:200mA; Forward Voltage Max:370mV; Forward Surge Current:15A; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-MCL103C-TR3 MCL103C-TR3GITR-ND 100661-MCL103C-TR3 MCL103C-TR3 MCL103C-TR3 18M2464 28X7118
Product Name Schottky Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - MCL103C-TR3 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier, 200Ma, 20V Micromelf; Diode Configuration Vishay Diode, Schottky, 0.2A, 20V, Micromelf, Full Reel; Diode Configuration Vishay
Tj 125 C (257 F) 125 C (257 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active
Package MicroMELF; MELF; MicroMELF Micro MELF
VF 0.6000 volts 0.6000 volts 0.3700 volts 0.3700 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET040211 - Micross Components, Inc.
Specs
IFSM 290 amps
IF 30000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B481H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Low-leakage diode - BAS116,215 - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Schottky 1A 30V Diode and Rectifier - 280-10BQ030TRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape and Reel
RoHS Compliant RoHS
View Details
2 suppliers