Diode Schottky 40V 250mA Surface Mount SOD-323
DIODE SCHOTTKY 40V 250MA SOD323 Product overview: MBRX02540-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRX02540-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 1072697-MBRX02540-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 250mA
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 40V 250MA SOD323
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | MBRX02540TPMSTR-ND | 280-MBRX02540-TP | 1072697-MBRX02540-TP | MBRX02540-TP |
| Product Name | Single Diodes | Schottky 40V 250MA Diode and Rectifier | Diodes, Rectifiers - Single - MBRX02540-TP | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |