Rectifier Diode, Schottky, 1 Element, 0.03A, 40V V(RRM), Product overview: MCL101C-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.03A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.03A, 40V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MCL101C-TR can be used for catalog matching and distributor lookup.
Diode Schottky 40V 30mA Surface Mount MicroMELF
DIODE SCHOTT 40V 30MA MICROMELF
Schottky Diodes & Rectifiers 30mA 40 Volt 2.0 Amp IFSM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 2085-MCL101C-TR | MCL101CGITR-ND | MCL101C-TR | MCL101C-TR |
| Product Name | Schottky 0.03A 40V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) |