Diode Array 1 Pair Common Cathode Standard 1600V 200A Chassis Mount Module
DIODE MODULE GP 1600V 200A D2
Discrete Semiconductor Modules 200A, 1600V Power Module
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diodes |
| Product Number | MD200K16D2-BPMS-ND | MD200K16D2-BP | MD200K16D2-BP |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Discrete Semiconductor Modules |
| Arrangement | Common Catode | ||
| Tj | -40 to 150 C (-40 to 302 F) | ||
| Package | D2 |