Diode Array 1 Pair Common Cathode Standard 400V 150A Chassis Mount TO-240AA
Manufacturer: IXYS
Win Source Part Number: 208252-MEK150-04DA
Packaging: Bulk
Mounting: Chassis Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Voltage - Forward (Vf) (Max) @ If: 1.6V @ 300A
Current - Reverse Leakage @ Vr: 2mA @ 400V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 150A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-240AA
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
DIODE MOD GP 400V 150A TO240AA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 238-MEK150-04DA-ND | 208252-MEK150-04DA | MEK150-04DA |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MEK150-04DA | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||
| Tj | -40 to 150 C (-40 to 302 F) | ||
| Package | TO-240AA | TO-240AA | |
| Diode Type | Standard |