Zilog Discrete Semiconductor Products - Diodes - Rectifiers - Arrays MDD95-08N1B

Description
Win Source Part Number: 1078410-MDD95-08N1B Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 36 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800 V Voltage - Forward (Vf) (Max) @ If: 1.43 V @ 300 A Current - Reverse Leakage @ Vr: 15 mA @ 800 V Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 120A Mounting Type: Chassis Mount Package / Case: TO-240AA Supplier Device Package: TO-240AA ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: IXYS Other Names: Q1304281,238-MDD95-0 8N1B,MDD95-08N1B-NDR ,MDD9508N1B,MDD95-08 N1B-ND,-MDD95-08N1B Base Product Number: MDD95
Request a Quote Datasheet
Description
Win Source Part Number: 1078410-MDD95-08N1B Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 36 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800 V Voltage - Forward (Vf) (Max) @ If: 1.43 V @ 300 A Current - Reverse Leakage @ Vr: 15 mA @ 800 V Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 120A Mounting Type: Chassis Mount Package / Case: TO-240AA Supplier Device Package: TO-240AA ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: IXYS Other Names: Q1304281,238-MDD95-0 8N1B,MDD95-08N1B-NDR ,MDD9508N1B,MDD95-08 N1B-ND,-MDD95-08N1B Base Product Number: MDD95
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1078410-MDD95-08N1B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1078410-MDD95-08N1B
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1078410-MDD95-08N1B
Win Source Part Number: 1078410-MDD95-08N1B Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 36 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800 V Voltage - Forward (Vf) (Max) @ If: 1.43 V @ 300 A Current - Reverse Leakage @ Vr: 15 mA @ 800 V Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 120A Mounting Type: Chassis Mount Package / Case: TO-240AA Supplier Device Package: TO-240AA ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: IXYS Other Names: Q1304281,238-MDD95-0 8N1B,MDD95-08N1B-NDR ,MDD9508N1B,MDD95-08 N1B-ND,-MDD95-08N1B Base Product Number: MDD95

Win Source Part Number: 1078410-MDD95-08N1B
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 36
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800 V
Voltage - Forward (Vf) (Max) @ If: 1.43 V @ 300 A
Current - Reverse Leakage @ Vr: 15 mA @ 800 V
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 120A
Mounting Type: Chassis Mount
Package / Case: TO-240AA
Supplier Device Package: TO-240AA
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: IXYS
Other Names: Q1304281,238-MDD95-08N1B,MDD95-08N1B-NDR,MDD9508N1B,MDD95-08N1B-ND,-MDD95-08N1B
Base Product Number: MDD95

Buy Now Datasheet
Diode Arrays - 238-MDD95-08N1B-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 800V 120A Chassis Mount TO-240AA

Diode Array 1 Pair Series Connection Standard 800V 120A Chassis Mount TO-240AA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MDD95-08N1B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MDD95-08N1B
Discrete Semiconductor Products - Diodes - Rectifiers MDD95-08N1B
DIODE MOD GP 800V 120A TO240AA

DIODE MOD GP 800V 120A TO240AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number 1078410-MDD95-08N1B 238-MDD95-08N1B-ND MDD95-08N1B
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.43 volts
VR 800 volts
IR 0.0150 mA
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 9211183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package Tsot-26
View Details
Diode Arrays - 1PS70SB14/ZLF-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: TS862C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details