Diode Array 1 Pair Common Cathode Standard 1600V 120A Chassis Mount D1
Discrete Semiconductor Modules 100A, 1600V Power Module
DIODE MODULE GP 1600V 120A D1
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Rectifiers |
| Product Number | MD120K16D1-BPMS-ND | MD120K16D1-BP | MD120K16D1-BP |
| Product Name | Diode Arrays | Discrete Semiconductor Modules | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||
| Tj | -40 to 150 C (-40 to 302 F) | ||
| Package | D1 |