Zilog Diode Arrays MEK75-12DA

Description
Diode Array 1 Pair Common Cathode Standard 1200V 75A Chassis Mount TO-240AA
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 1200V 75A Chassis Mount TO-240AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 238-MEK75-12DA-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
238-MEK75-12DA-ND
Diode Arrays 238-MEK75-12DA-ND
Diode Array 1 Pair Common Cathode Standard 1200V 75A Chassis Mount TO-240AA

Diode Array 1 Pair Common Cathode Standard 1200V 75A Chassis Mount TO-240AA

Buy Now Datasheet
Newest Parts - MEK75-12DA - 1221716-MEK75-12DA - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MEK75-12DA
1221716-MEK75-12DA
Newest Parts - MEK75-12DA 1221716-MEK75-12DA
Manufacturer: IXYS Win Source Part Number: 1221716-MEK75-12DA Packaging: Bulk Mounting Style: Chassis Mount Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 300ns Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 75A Categories: Discrete Semiconductor Products Supplier Device Package: TO-240AA Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-240AA Voltage - DC Reverse (Vr) (Maximum): 1200V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: MEK Manufacturer Pack Quantity: 36 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 2.17V at 100A Current - Reverse Leakage at Vr: 2mA at 1200V

Manufacturer: IXYS
Win Source Part Number: 1221716-MEK75-12DA
Packaging: Bulk
Mounting Style: Chassis Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 300ns
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 75A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-240AA
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-240AA
Voltage - DC Reverse (Vr) (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: MEK
Manufacturer Pack Quantity: 36
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 2.17V at 100A
Current - Reverse Leakage at Vr: 2mA at 1200V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MEK75-12DA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MEK75-12DA
Discrete Semiconductor Products - Diodes - Rectifiers MEK75-12DA
DIODE MOD GP 1.2KV 75A TO240AA

DIODE MOD GP 1.2KV 75A TO240AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Step Recovery Diodes Rectifiers
Product Number 238-MEK75-12DA-ND 1221716-MEK75-12DA MEK75-12DA
Product Name Diode Arrays Newest Parts - MEK75-12DA Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -40 to 150 C (-40 to 302 F)
Package TO-240AA
VF 2.17 volts 2.17 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - PMEG2020CPASX - 890062-PMEG2020CPASX - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 20 V 2A Surface Mount 3-UDFN Exposed Pad
Package DFN2020D-3
View Details
MPPC (SiPMs) / MPPC arrays - S13360-3025CS - Hamamatsu Photonics
Specs
CT 320 pF
Package Ceramic
View Details
Dual Zener diodes - BZB84-B2V7,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
View Details
6 suppliers
Schottky Diodes & Rectifiers - 1220856 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details