Micro Commercial Components Corp. Diodes, Rectifiers - Single - MBRX130-TP MBRX130-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 022471-MBRX130-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A Current - Reverse Leakage @ Vr: 300μA @ 30V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 125°C Family Name: MBRX130 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOD-123 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SD130P; PMEG3010ER; PMEG3010BER; Introduction Date: March 02, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 022471-MBRX130-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A Current - Reverse Leakage @ Vr: 300μA @ 30V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 125°C Family Name: MBRX130 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOD-123 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SD130P; PMEG3010ER; PMEG3010BER; Introduction Date: March 02, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MBRX130-TP - 022471-MBRX130-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRX130-TP
022471-MBRX130-TP
Diodes, Rectifiers - Single - MBRX130-TP 022471-MBRX130-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 022471-MBRX130-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A Current - Reverse Leakage @ Vr: 300μA @ 30V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 125°C Family Name: MBRX130 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOD-123 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SD130P; PMEG3010ER; PMEG3010BER; Introduction Date: March 02, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 022471-MBRX130-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 300μA @ 30V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Family Name: MBRX130
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SD130P; PMEG3010ER; PMEG3010BER;
Introduction Date: March 02, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Schottky 30V 1A Diode and Rectifier - 280-MBRX130-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-MBRX130-TP
Schottky 30V 1A Diode and Rectifier 280-MBRX130-TP
DIODE SCHOTTKY 30V 1A SOD123 Product overview: MBRX130-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRX130-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 1A SOD123 Product overview: MBRX130-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRX130-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MBRX130TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRX130TPMSTR-ND
Single Diodes MBRX130TPMSTR-ND
Diode Schottky 30V 1A Surface Mount SOD-123

Diode Schottky 30V 1A Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRX130-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRX130-TP
Discrete Semiconductor Products - Diodes - Rectifiers MBRX130-TP
DIODE SCHOTTKY 30V 1A SOD123

DIODE SCHOTTKY 30V 1A SOD123

Supplier's Site
Fort Worth, TX, USA
1A 30V SCHOTTKY BARRIER RECTIFIER, SOD323, 7IN. REEL
70055689
1A 30V SCHOTTKY BARRIER RECTIFIER, SOD323, 7IN. REEL 70055689
1A 30V SCHOTTKY BARRIER RECTIFIER, SOD323, 7IN. REEL

1A 30V SCHOTTKY BARRIER RECTIFIER, SOD323, 7IN. REEL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes
Product Number 022471-MBRX130-TP 280-MBRX130-TP MBRX130TPMSTR-ND MBRX130-TP 70055689
Product Name Diodes, Rectifiers - Single - MBRX130-TP Schottky 30V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers 1A 30V SCHOTTKY BARRIER RECTIFIER, SOD323, 7IN. REEL
Life Cycle Stage Obsolete(EOL) Removed
Package SOD-123; SOD-123 Tape & Reel (TR) SOD-123
VF 0.5500 volts 0.5500 volts 0.7200 volts
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data