Diode Array 1 Pair Series Connection Standard 1200V 310A Chassis Mount Y1-CU
Manufacturer: IXYS
Win Source Part Number: 111707-MDD312-12N1
Packaging: Bulk
Mounting: Chassis Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Voltage - Forward (Vf) (Max) @ If: 1.32V @ 600A
Current - Reverse Leakage @ Vr: 30mA @ 1200V
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 310A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Y1-CU
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
DIODE MODULE GP 1200V 310A Y1-CU
DIODE MODULE 1.2KV 310A Y1-CU
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diodes |
| Product Number | MDD312-12N1-ND | 111707-MDD312-12N1 | MDD312-12N1 | MDD312-12N1 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MDD312-12N1 | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Tj | -40 to 150 C (-40 to 302 F) | |||
| Package | Y1-CU | Y1-CU | ||
| Diode Type | Standard | |||
| Life Cycle Stage | Active | Active |