Micro Commercial Components Corp. Diode Arrays MD100A16D1-BP

Description
Diode Array 1 Pair Common Anode Standard 1600V 100A Chassis Mount D1
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Anode Standard 1600V 100A Chassis Mount D1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MD100A16D1-BPMS-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Standard 1600V 100A Chassis Mount D1

Diode Array 1 Pair Common Anode Standard 1600V 100A Chassis Mount D1

Buy Now Datasheet
Sheung Wan, Hong Kong
Discrete Semiconductor Modules
MD100A16D1-BP
Discrete Semiconductor Modules MD100A16D1-BP
Discrete Semiconductor Modules 100A, 1600V Power Module

Discrete Semiconductor Modules 100A, 1600V Power Module

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MD100A16D1-BP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MD100A16D1-BP
Discrete Semiconductor Products - Diodes - Rectifiers MD100A16D1-BP
DIODE MODULE GP 1600V 100A D1

DIODE MODULE GP 1600V 100A D1

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diodes Rectifiers
Product Number MD100A16D1-BPMS-ND MD100A16D1-BP MD100A16D1-BP
Product Name Diode Arrays Discrete Semiconductor Modules Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Anode
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - SBE809-TL-E - 893640-SBE809-TL-E - Win Source Electronics
Specs
Diode Type Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S14160-6050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Dual Zener diodes - BZB84-C22,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers
Rectifier Diodes, Type SBD - Model: MS865C04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details