onsemi Single Diodes MBRS540PT3G

Description
Diode Schottky 40V 5A Surface Mount SMC
Request a Quote Datasheet
Description
Diode Schottky 40V 5A Surface Mount SMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MBRS540PT3G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS540PT3G-ND
Single Diodes MBRS540PT3G-ND
Diode Schottky 40V 5A Surface Mount SMC

Diode Schottky 40V 5A Surface Mount SMC

Buy Now Datasheet
Diodes, Rectifiers - Single - MBRS540PT3G - 207744-MBRS540PT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRS540PT3G
207744-MBRS540PT3G
Diodes, Rectifiers - Single - MBRS540PT3G 207744-MBRS540PT3G
Manufacturer: ON Semiconductor Win Source Part Number: 207744-MBRS540PT3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 500mV @ 5A Current - Reverse Leakage @ Vr: 300μA @ 40V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMC Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: ON Semiconductor
Win Source Part Number: 207744-MBRS540PT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 5A
Current - Reverse Leakage @ Vr: 300μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Singapore, Singapore
Schottky SMD 5.0 A 40 V Diode and Rectifier
280-MBRS540PT3G
Schottky SMD 5.0 A 40 V Diode and Rectifier 280-MBRS540PT3G
Schottky Power Rectifier, Surface Mount, 5.0 A, 40 V, 2500-REEL Product overview: MBRS540PT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 5.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 5.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS540PT3G can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Surface Mount, 5.0 A, 40 V, 2500-REEL Product overview: MBRS540PT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 5.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 5.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS540PT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRS540PT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRS540PT3G
Discrete Semiconductor Products - Diodes - Rectifiers MBRS540PT3G
DIODE SCHOTTKY 40V 5A SMC

DIODE SCHOTTKY 40V 5A SMC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number MBRS540PT3G-ND 207744-MBRS540PT3G 280-MBRS540PT3G MBRS540PT3G
Product Name Single Diodes Diodes, Rectifiers - Single - MBRS540PT3G Schottky SMD 5.0 A 40 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1222389 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package DPAK; Dpak (to-252)
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5619 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 250 ns
View Details
40 V, 1 A low VF Schottky barrier rectifier - MBR140SFX - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123FL SOD123FL
RoHS Compliant RoHS
View Details
2 suppliers
B48-2 and B48-2T Series B481G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details