Diode Standard 75V 200mA Surface Mount MicroMELF
Diode Standard 75V 200mA Surface Mount MicroMELF
Diode Standard 75V 200mA Surface Mount MicroMELF
Vishay MCL4151-TR Silicon Junction
Vishay MCL4151-TR Silicon Junction
Vishay MCL4151-TR Silicon Junction
Diode Small Signal Switching 75V 0.2A 2-Pin MicroMELF T/R Automotive AEC-Q101 Product overview: MCL4151-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 75V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MCL4151-TR can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 803445-MCL4151-TR
Packaging: Reel
Mounting Style: SMD
Diode Type: Standard
Current - Average Rectified (Io): 200mA
Reverse Recovery Time (trr): 4ns
Operating Temperature - Junction: 125°C (Maximum)
Supplier Device Package: MicroMELF
Manufacturer Package: 2-SMD, No Lead
Voltage - DC Reverse (Vr) (Maximum): 75V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 50mA
Current - Reverse Leakage at Vr: 50nA at 50V
Capacitance at Vr, F: 2pF at 0V, 1MHz
DIODE GP 75V 200MA MICROMELF
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 112-MCL4151-CT-ND | 8130910P | 280-MCL4151-TR | 803445-MCL4151-TR | MCL4151-TR |
| Product Name | Single Diodes | Switching Diodes | Automotive 75V 0.2A Diode and Rectifier | Diodes, Rectifiers - Single - MCL4151-TR | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 125 C (257 F) | -65 C (-85 F) | 125 C (257 F) | ||
| Diode Applications | Switching | ||||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | ||||
| Diode Type | Standard |