Diode Array 1 Pair Series Connection Standard 1800V 90A Chassis Mount A-3 Module
DIODE MODULE, DUAL SERIES, 90A, 1.8KV; Repetitive Peak Reverse Voltage:1.8kV; Average Forward Current:90A; Forward Voltage Max:1.6V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins
DIODE MODULE GP 1800V 90A A3
Discrete Semiconductor Modules 1800V 90A DUAL 21MM B PCKAGE
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Rectifiers | Diodes |
| Product Number | F6458-ND | 31Y2562 | MD1890A-BM2MM | MD1890A-BM2MM |
| Product Name | Diode Arrays | Diode Module, Dual Series, 90A, 1.8Kv; Repetitive Peak Reverse Voltage Littelfuse | Discrete Semiconductor Products - Diodes - Rectifiers | Discrete Semiconductor Modules |
| Tj | -40 to 150 C (-40 to 302 F) | |||
| Package | A-3 Module | |||
| VF | 1.6 volts | 1.6 volts |