Diode Array 1 Pair Series Connection Standard 1200V 95A Chassis Mount TO-240AA
Win Source Part Number: 1342449-MDD56-12N1B
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Box
Standard Package: 36
Technology: Standard
Current - Reverse Leakage @ Vr: 10 mA @ 1200 V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Series Connection
Mounting Type: Chassis Mount
Package / Case: TO-240AA
Supplier Device Package: TO-240AA
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: IXYS
Base Product Number: MDD56
California Prop 65: Warning Information
Voltage - DC Reverse (Vr) (Max): 1200 V
Voltage - Forward (Vf) (Max) @ If: 1.48 V @ 200 A
Current - Average Rectified (Io) (per Diode): 95A
DIODE MOD GP 1.2KV 95A TO240AA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 238-MDD56-12N1B-ND | 1342449-MDD56-12N1B | MDD56-12N1B |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Package | TO-240AA | TO-240AA | |
| VF | 1.48 volts | 1.48 volts |