Alternative Parts (Cross-Reference): Cross
Manufacturer: IXYS
Package: Box
Product Status: Active
Diode Configuration: 1 Pair Series Connection
Technology: Standard
Voltage - DC Reverse (Vr) (Max): 1600 V
Current - Average Rectified (Io) (per Diode): 165A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 300 A
Current - Reverse Leakage @ Vr: 20 mA @ 1600 V
Diode Array 1 Pair Series Connection Standard 1600V 165A Chassis Mount Y4-M6
DIODE MODULE GP 1600V 165A Y4-M6
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | MDD142-16N1-ND | MDD142-16N1 | |
| Product Name | Diodes, Rectifiers - Arrays - MDD142-16N1 | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 1.3 volts | 1.3 volts | |
| VR | 1600 volts | ||
| IR | 0.0200 mA |